MilesTek Corporation USB 3.0 A male to right angle right exit B male .03M MUS3A00029-03M

Description
MilesTek's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available. Features USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color Blue WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available. Features USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color Blue WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A male to right angle right exit B male .03M - MUS3A00029-03M - MilesTek Corporation
Denton, TX, United States
USB 3.0 A male to right angle right exit B male .03M
MUS3A00029-03M
USB 3.0 A male to right angle right exit B male .03M MUS3A00029-03M
MilesTek's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available. Features USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color Blue WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available.
Features

  • USB 3.0 cables feature a left angle exit design, for an easy fit to your host device.
  • Backward compatible with USB 2.0 devices
  • Transfer rates of 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • Color Blue
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MUS3A00029-03M
Product Name USB 3.0 A male to right angle right exit B male .03M
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details