MilesTek Corporation Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 2.0m MUS2A00005-2M

Description
MilesTek's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features • Used to connect USB Mini B 5 connected device in an industrial setting • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters • Optional dust cap is available Applications • Harsh environment • Industrial computing • SCADA • DAQ WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features • Used to connect USB Mini B 5 connected device in an industrial setting • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters • Optional dust cap is available Applications • Harsh environment • Industrial computing • SCADA • DAQ WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 2.0m - MUS2A00005-2M - MilesTek Corporation
Denton, TX, United States
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 2.0m
MUS2A00005-2M
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 2.0m MUS2A00005-2M
MilesTek's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features • Used to connect USB Mini B 5 connected device in an industrial setting • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters • Optional dust cap is available Applications • Harsh environment • Industrial computing • SCADA • DAQ WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today!
Features
• Used to connect USB Mini B 5 connected device in an industrial setting
• Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
• 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
• Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters
• Optional dust cap is available
Applications
• Harsh environment
• Industrial computing
• SCADA
• DAQ
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Wtr Pr Usbmb5-F/mb5-M 2.0M / Mt Milestek - 60AK1980 - Newark, An Avnet Company
Chicago, IL, United States
Ca Wtr Pr Usbmb5-F/mb5-M 2.0M / Mt Milestek
60AK1980
Ca Wtr Pr Usbmb5-F/mb5-M 2.0M / Mt Milestek 60AK1980
CA WTR PR USBMB5-F/MB5-M 2.0M / MT

CA WTR PR USBMB5-F/MB5-M 2.0M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS2A00005-2M 60AK1980
Product Name Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 2.0m Ca Wtr Pr Usbmb5-F/mb5-M 2.0M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details