MilesTek Corporation LSZH USB Cable Assembly, Latching A / Latching A 1.0m MUS2A00017-1M

Description
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features • Unique latching feature provides a secure connection to any USB type A jack • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • USB Revision 1.0, 1.1, and 2.0 compliant • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Applications • PC Peripheral Interconnects • Confined Space USB Applications • Data Acquisition • Portable Data Storage • Test and Measurement WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features • Unique latching feature provides a secure connection to any USB type A jack • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • USB Revision 1.0, 1.1, and 2.0 compliant • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Applications • PC Peripheral Interconnects • Confined Space USB Applications • Data Acquisition • Portable Data Storage • Test and Measurement WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Cable Assembly, Latching A / Latching A 1.0m - MUS2A00017-1M - MilesTek Corporation
Denton, TX, United States
LSZH USB Cable Assembly, Latching A / Latching A 1.0m
MUS2A00017-1M
LSZH USB Cable Assembly, Latching A / Latching A 1.0m MUS2A00017-1M
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features • Unique latching feature provides a secure connection to any USB type A jack • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • USB Revision 1.0, 1.1, and 2.0 compliant • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Applications • PC Peripheral Interconnects • Confined Space USB Applications • Data Acquisition • Portable Data Storage • Test and Measurement WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical.
Features
• Unique latching feature provides a secure connection to any USB type A jack
• Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
• 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
• USB Revision 1.0, 1.1, and 2.0 compliant
• Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black
Applications
• PC Peripheral Interconnects
• Confined Space USB Applications
• Data Acquisition
• Portable Data Storage
• Test and Measurement
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Causb A/a Lszh Latch Blk 1M / Mt Milestek - 60AK1994 - Newark, An Avnet Company
Chicago, IL, United States
Causb A/a Lszh Latch Blk 1M / Mt Milestek
60AK1994
Causb A/a Lszh Latch Blk 1M / Mt Milestek 60AK1994
CAUSB A/A LSZH LATCH BLK 1M / MT

CAUSB A/A LSZH LATCH BLK 1M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS2A00017-1M 60AK1994
Product Name LSZH USB Cable Assembly, Latching A / Latching A 1.0m Causb A/a Lszh Latch Blk 1M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Standard and Mini Alligator Clips - 4029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details