MilesTek Corporation USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 0.3M MUS3A00023-03M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Features • Type A & micro B male connectors with thumbscrews • Built to USB3 Vision Cable Assembly mechanical standards • Thumbscrews provide a secure connection every time • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Applications • Machine vision camera market • Data Storage • Data Acquisition • Video Transfer • USB3 Vision Applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Features • Type A & micro B male connectors with thumbscrews • Built to USB3 Vision Cable Assembly mechanical standards • Thumbscrews provide a secure connection every time • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Applications • Machine vision camera market • Data Storage • Data Acquisition • Video Transfer • USB3 Vision Applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 0.3M - MUS3A00023-03M - MilesTek Corporation
Denton, TX, United States
USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 0.3M
MUS3A00023-03M
USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 0.3M MUS3A00023-03M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Features • Type A & micro B male connectors with thumbscrews • Built to USB3 Vision Cable Assembly mechanical standards • Thumbscrews provide a secure connection every time • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Applications • Machine vision camera market • Data Storage • Data Acquisition • Video Transfer • USB3 Vision Applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video.
Features
• Type A & micro B male connectors with thumbscrews
• Built to USB3 Vision Cable Assembly mechanical standards
• Thumbscrews provide a secure connection every time
• 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
• Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
Applications
• Machine vision camera market
• Data Storage
• Data Acquisition
• Video Transfer
• USB3 Vision Applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Usb3.0 A/mic B 2X Hdw 0.3M / Mt Milestek - 60AK2055 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/mic B 2X Hdw 0.3M / Mt Milestek
60AK2055
Ca Usb3.0 A/mic B 2X Hdw 0.3M / Mt Milestek 60AK2055
CA USB3.0 A/MIC B 2X HDW 0.3M / MT

CA USB3.0 A/MIC B 2X HDW 0.3M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS3A00023-03M 60AK2055
Product Name USB 3.0 Cable, Type A/micro B with Thumbscrew Hardware 0.3M Ca Usb3.0 A/mic B 2X Hdw 0.3M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details