MilesTek Corporation USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 3.0m MUS2A00012-3M

Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a panel or enclosure. Features • Shielded waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • Die cast housing allows for easy grounding to a panel or enclosure • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Standard lengths are 0.5, 1, 2, 3, and 5 meters WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a panel or enclosure. Features • Shielded waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • Die cast housing allows for easy grounding to a panel or enclosure • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Standard lengths are 0.5, 1, 2, 3, and 5 meters WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 3.0m - MUS2A00012-3M - MilesTek Corporation
Denton, TX, United States
USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 3.0m
MUS2A00012-3M
USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 3.0m MUS2A00012-3M
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a panel or enclosure. Features • Shielded waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • Die cast housing allows for easy grounding to a panel or enclosure • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Standard lengths are 0.5, 1, 2, 3, and 5 meters WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a die cast steel panel mountable female USB A connector and a standard male USB A connector. The steel housing allows for efficient grounding to a panel or enclosure.
Features
• Shielded waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant
• Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
• Die cast housing allows for easy grounding to a panel or enclosure
• 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
• Standard lengths are 0.5, 1, 2, 3, and 5 meters
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Ip67 Usba-F/a-M Shld 3Mtr / Mt Milestek - 60AK1986 - Newark, An Avnet Company
Chicago, IL, United States
Ca Ip67 Usba-F/a-M Shld 3Mtr / Mt Milestek
60AK1986
Ca Ip67 Usba-F/a-M Shld 3Mtr / Mt Milestek 60AK1986
CA IP67 USBA-F/A-M SHLD 3MTR / MT

CA IP67 USBA-F/A-M SHLD 3MTR / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS2A00012-3M 60AK1986
Product Name USB Cable, Shielded Waterproof Panel Mount Type A Female - Standard Type A Male, 3.0m Ca Ip67 Usba-F/a-M Shld 3Mtr / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details