MilesTek Corporation USB 3.0 Ruggedized Cable Assembly, A Male to Micro B Male with Die Cast Shells and Optional Vision Thumbscrews, 28-26-22AWG, PVC, BLK, 2.0M MUS3A00067-2M

Description
Miletek's MUS3A00065, MUS3A00066 & MUS3A00067 series of USB 3.0 cable assemblies deliver fast performance combined with an extra rugged design. Die-cast metal USB connector shells make these cables able to take more of a beating than standard plastic molds. Available connector types include A, B, C and Micro B. The A, B and C type connectors have optional thumbscrews for use with Machine Vision applications (please see drawings for more details). Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order online today.. Features Ruggedized Die-cast metal USB connectors Both A and B type connectors come with optional Machine Vision brackets for use with Vision applications Assembly built to USB 3.0 standards and speeds UL2725 style black PVC jacket 22AWG power conductors for maximum USB power transfer Applications Industrial or Factory Automation Process engineering Machine Vision applications Data acquisition or PLC communications Test and measurement WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Miletek's MUS3A00065, MUS3A00066 & MUS3A00067 series of USB 3.0 cable assemblies deliver fast performance combined with an extra rugged design. Die-cast metal USB connector shells make these cables able to take more of a beating than standard plastic molds. Available connector types include A, B, C and Micro B. The A, B and C type connectors have optional thumbscrews for use with Machine Vision applications (please see drawings for more details). Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order online today.. Features Ruggedized Die-cast metal USB connectors Both A and B type connectors come with optional Machine Vision brackets for use with Vision applications Assembly built to USB 3.0 standards and speeds UL2725 style black PVC jacket 22AWG power conductors for maximum USB power transfer Applications Industrial or Factory Automation Process engineering Machine Vision applications Data acquisition or PLC communications Test and measurement WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Ruggedized Cable Assembly, A Male to Micro B Male with Die Cast Shells and Optional Vision Thumbscrews, 28-26-22AWG, PVC, BLK, 2.0M - MUS3A00067-2M - MilesTek Corporation
Denton, TX, United States
USB 3.0 Ruggedized Cable Assembly, A Male to Micro B Male with Die Cast Shells and Optional Vision Thumbscrews, 28-26-22AWG, PVC, BLK, 2.0M
MUS3A00067-2M
USB 3.0 Ruggedized Cable Assembly, A Male to Micro B Male with Die Cast Shells and Optional Vision Thumbscrews, 28-26-22AWG, PVC, BLK, 2.0M MUS3A00067-2M
Miletek's MUS3A00065, MUS3A00066 & MUS3A00067 series of USB 3.0 cable assemblies deliver fast performance combined with an extra rugged design. Die-cast metal USB connector shells make these cables able to take more of a beating than standard plastic molds. Available connector types include A, B, C and Micro B. The A, B and C type connectors have optional thumbscrews for use with Machine Vision applications (please see drawings for more details). Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order online today.. Features Ruggedized Die-cast metal USB connectors Both A and B type connectors come with optional Machine Vision brackets for use with Vision applications Assembly built to USB 3.0 standards and speeds UL2725 style black PVC jacket 22AWG power conductors for maximum USB power transfer Applications Industrial or Factory Automation Process engineering Machine Vision applications Data acquisition or PLC communications Test and measurement WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Miletek's MUS3A00065, MUS3A00066 & MUS3A00067 series of USB 3.0 cable assemblies deliver fast performance combined with an extra rugged design. Die-cast metal USB connector shells make these cables able to take more of a beating than standard plastic molds. Available connector types include A, B, C and Micro B. The A, B and C type connectors have optional thumbscrews for use with Machine Vision applications (please see drawings for more details). Additionally, these assemblies use UL recognized jackets and have 22AWG power conductors for maximum power delivery. Standard lengths of 1, 2 and 3 meters are available off the shelf. Order online today..
Features

  • Ruggedized Die-cast metal USB connectors
  • Both A and B type connectors come with optional Machine Vision brackets for use with Vision applications
  • Assembly built to USB 3.0 standards and speeds
  • UL2725 style black PVC jacket
  • 22AWG power conductors for maximum USB power transfer

Applications

  • Industrial or Factory Automation
  • Process engineering
  • Machine Vision applications
  • Data acquisition or PLC communications
  • Test and measurement

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Usb 3.0 A/micb Diecast W/ Opt Vision 2.0M / Mt Milestek - 60AK2087 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 A/micb Diecast W/ Opt Vision 2.0M / Mt Milestek
60AK2087
Usb 3.0 A/micb Diecast W/ Opt Vision 2.0M / Mt Milestek 60AK2087
USB 3.0 A/MICB DIECAST W/ OPT VISION 2.0M / MT

USB 3.0 A/MICB DIECAST W/ OPT VISION 2.0M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS3A00067-2M 60AK2087
Product Name USB 3.0 Ruggedized Cable Assembly, A Male to Micro B Male with Die Cast Shells and Optional Vision Thumbscrews, 28-26-22AWG, PVC, BLK, 2.0M Usb 3.0 A/micb Diecast W/ Opt Vision 2.0M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
KVM Cables - 1930241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type KVM; USB; VGA Cable
Cable Length 15.09 ft (46 dm)
View Details