MilesTek Corporation USB 3.0 Cable, Type A/B with Thumbscrew Hardware 2.0M MUS3A00022-2M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Features • Type A & B male connectors with thumbscrews • Built to USB3 Vision Cable Assembly mechanical standards • Thumbscrews provide a secure connection every time • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Applications • Machine vision camera market • Data Storage • Data Acquisition • Video Transfer • USB3 Vision Applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Features • Type A & B male connectors with thumbscrews • Built to USB3 Vision Cable Assembly mechanical standards • Thumbscrews provide a secure connection every time • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Applications • Machine vision camera market • Data Storage • Data Acquisition • Video Transfer • USB3 Vision Applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type A/B with Thumbscrew Hardware 2.0M - MUS3A00022-2M - MilesTek Corporation
Denton, TX, United States
USB 3.0 Cable, Type A/B with Thumbscrew Hardware 2.0M
MUS3A00022-2M
USB 3.0 Cable, Type A/B with Thumbscrew Hardware 2.0M MUS3A00022-2M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Features • Type A & B male connectors with thumbscrews • Built to USB3 Vision Cable Assembly mechanical standards • Thumbscrews provide a secure connection every time • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Applications • Machine vision camera market • Data Storage • Data Acquisition • Video Transfer • USB3 Vision Applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video.
Features
• Type A & B male connectors with thumbscrews
• Built to USB3 Vision Cable Assembly mechanical standards
• Thumbscrews provide a secure connection every time
• 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
• Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
Applications
• Machine vision camera market
• Data Storage
• Data Acquisition
• Video Transfer
• USB3 Vision Applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Usb3.0 A/b 2X Hdw 2.0M / Mt Milestek - 60AK2052 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/b 2X Hdw 2.0M / Mt Milestek
60AK2052
Ca Usb3.0 A/b 2X Hdw 2.0M / Mt Milestek 60AK2052
CA USB3.0 A/B 2X HDW 2.0M / MT

CA USB3.0 A/B 2X HDW 2.0M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS3A00022-2M 60AK2052
Product Name USB 3.0 Cable, Type A/B with Thumbscrew Hardware 2.0M Ca Usb3.0 A/b 2X Hdw 2.0M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC10605M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q941-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details