MilesTek Corporation USB Cable, Waterproof Type B Female - Standard Type A Male, 0.5m MUS2A00004-05M

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB B connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Features • Waterproof panel mount USB B female to standard USB A male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability • Standard lengths are 0.5, 1, 2, 3 and 5 meters Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB B connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Features • Waterproof panel mount USB B female to standard USB A male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability • Standard lengths are 0.5, 1, 2, 3 and 5 meters Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Waterproof Type B Female - Standard Type A Male, 0.5m - MUS2A00004-05M - MilesTek Corporation
Denton, TX, United States
USB Cable, Waterproof Type B Female - Standard Type A Male, 0.5m
MUS2A00004-05M
USB Cable, Waterproof Type B Female - Standard Type A Male, 0.5m MUS2A00004-05M
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB B connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Features • Waterproof panel mount USB B female to standard USB A male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability • Standard lengths are 0.5, 1, 2, 3 and 5 meters Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB B connector and a standard male USB A connector, these hard-to-find cables are IP67 rated.
Features
• Waterproof panel mount USB B female to standard USB A male connectors, revision 2.0 compliant
• Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
• 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
• Rugged molded backshells insure durability
• Standard lengths are 0.5, 1, 2, 3 and 5 meters
Applications
• Industrial Automation
• Process Engineering
• Test and Measurement
• Data Acquisition
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cblwtr Prf Usbb-F/a-M 0.5M / Mt Milestek - 60AK1972 - Newark, An Avnet Company
Chicago, IL, United States
Cblwtr Prf Usbb-F/a-M 0.5M / Mt Milestek
60AK1972
Cblwtr Prf Usbb-F/a-M 0.5M / Mt Milestek 60AK1972
CBLWTR PRF USBB-F/A-M 0.5M / MT

CBLWTR PRF USBB-F/A-M 0.5M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS2A00004-05M 60AK1972
Product Name USB Cable, Waterproof Type B Female - Standard Type A Male, 0.5m Cblwtr Prf Usbb-F/a-M 0.5M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details