MilesTek Corporation EPDM Rubber Gasket for Housing Size 13/16 MUS2K00011

Description
MilesTek offers easy to install replacement gaskets and nuts for its popular IP67 rated USB and Firewire cable assemblies. These replacement nuts are constructed of durable nylon and are shipped in 10 piece packs. Features • Easy to install • Sold in packages of 10 pieces • Color: Black Applications • Harsh environment • Industrial computing • Panel/enclosure • IP67 applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek offers easy to install replacement gaskets and nuts for its popular IP67 rated USB and Firewire cable assemblies. These replacement nuts are constructed of durable nylon and are shipped in 10 piece packs. Features • Easy to install • Sold in packages of 10 pieces • Color: Black Applications • Harsh environment • Industrial computing • Panel/enclosure • IP67 applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Gasket for Housing Size 13/16 - MUS2K00011 - MilesTek Corporation
Denton, TX, United States
EPDM Rubber Gasket for Housing Size 13/16
MUS2K00011
EPDM Rubber Gasket for Housing Size 13/16 MUS2K00011
MilesTek offers easy to install replacement gaskets and nuts for its popular IP67 rated USB and Firewire cable assemblies. These replacement nuts are constructed of durable nylon and are shipped in 10 piece packs. Features • Easy to install • Sold in packages of 10 pieces • Color: Black Applications • Harsh environment • Industrial computing • Panel/enclosure • IP67 applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek offers easy to install replacement gaskets and nuts for its popular IP67 rated USB and Firewire cable assemblies. These replacement nuts are constructed of durable nylon and are shipped in 10 piece packs.
Features
• Easy to install
• Sold in packages of 10 pieces
• Color: Black
Applications
• Harsh environment
• Industrial computing
• Panel/enclosure
• IP67 applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Gasket For Wp Hsg Size 13/16 / Mt Milestek - 60AK9897 - Newark, An Avnet Company
Chicago, IL, United States
Gasket For Wp Hsg Size 13/16 / Mt Milestek
60AK9897
Gasket For Wp Hsg Size 13/16 / Mt Milestek 60AK9897
GASKET FOR WP HSG SIZE 13/16 / MT

GASKET FOR WP HSG SIZE 13/16 / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS2K00011 60AK9897
Product Name EPDM Rubber Gasket for Housing Size 13/16 Gasket For Wp Hsg Size 13/16 / Mt Milestek
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details