MilesTek Corporation QUICK-CONNECT TYPE A VGA CABLE 15FT QC01-A-15

Description
Quick-Connect Type A VGA Cable 15 FT - Part Number # EZ01-A-15 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair, Mylar(TM) Foil Shield UXGA supports PC resolutions up to 1600 x 1200 pixels. Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Quick-Connect Type A VGA Cable 15 FT - Part Number # EZ01-A-15 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair, Mylar(TM) Foil Shield UXGA supports PC resolutions up to 1600 x 1200 pixels. Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
QUICK-CONNECT TYPE A VGA CABLE 15FT - QC01-A-15 - MilesTek Corporation
Denton, TX, United States
QUICK-CONNECT TYPE A VGA CABLE 15FT
QC01-A-15
QUICK-CONNECT TYPE A VGA CABLE 15FT QC01-A-15
Quick-Connect Type A VGA Cable 15 FT - Part Number # EZ01-A-15 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair, Mylar(TM) Foil Shield UXGA supports PC resolutions up to 1600 x 1200 pixels. Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Quick-Connect Type A VGA Cable 15 FT - Part Number # EZ01-A-15

  • 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair, Mylar(TM) Foil Shield
  • UXGA supports PC resolutions up to 1600 x 1200 pixels. Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds
  • Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number QC01-A-15
Product Name QUICK-CONNECT TYPE A VGA CABLE 15FT
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-NMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details