MilesTek Corporation USB 3.0 Machine Vision Panel Mount Cable Assembly 2 Meters MUS3A00025-2M

Description
These Machine Vision panel mount assemblies provide a simple way to extend a cable run through a panel while maintaining the secure connection that the thumbscrews provide. These cables utilize the top and bottom holes for panel mounting, and the side holes for mating to the thumbscrews. The male connector on the other end contains thumbscrews in order to connect to a Machine Vision compatible device. Features • Extends a Machine Vision cable run through a panel • Built to USB3 Vision Cable Assembly mechanical standards • Provided with panel mount type A female on one end and type A male with thumbscrews on the other • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • Utilizes 4-40 screw holes for panel mounting Applications • Machine vision camera market • Data Storage • Data Acquisition • Video Transfer • USB3 Vision Applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These Machine Vision panel mount assemblies provide a simple way to extend a cable run through a panel while maintaining the secure connection that the thumbscrews provide. These cables utilize the top and bottom holes for panel mounting, and the side holes for mating to the thumbscrews. The male connector on the other end contains thumbscrews in order to connect to a Machine Vision compatible device. Features • Extends a Machine Vision cable run through a panel • Built to USB3 Vision Cable Assembly mechanical standards • Provided with panel mount type A female on one end and type A male with thumbscrews on the other • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • Utilizes 4-40 screw holes for panel mounting Applications • Machine vision camera market • Data Storage • Data Acquisition • Video Transfer • USB3 Vision Applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Machine Vision Panel Mount Cable Assembly 2 Meters - MUS3A00025-2M - MilesTek Corporation
Denton, TX, United States
USB 3.0 Machine Vision Panel Mount Cable Assembly 2 Meters
MUS3A00025-2M
USB 3.0 Machine Vision Panel Mount Cable Assembly 2 Meters MUS3A00025-2M
These Machine Vision panel mount assemblies provide a simple way to extend a cable run through a panel while maintaining the secure connection that the thumbscrews provide. These cables utilize the top and bottom holes for panel mounting, and the side holes for mating to the thumbscrews. The male connector on the other end contains thumbscrews in order to connect to a Machine Vision compatible device. Features • Extends a Machine Vision cable run through a panel • Built to USB3 Vision Cable Assembly mechanical standards • Provided with panel mount type A female on one end and type A male with thumbscrews on the other • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • Utilizes 4-40 screw holes for panel mounting Applications • Machine vision camera market • Data Storage • Data Acquisition • Video Transfer • USB3 Vision Applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These Machine Vision panel mount assemblies provide a simple way to extend a cable run through a panel while maintaining the secure connection that the thumbscrews provide. These cables utilize the top and bottom holes for panel mounting, and the side holes for mating to the thumbscrews. The male connector on the other end contains thumbscrews in order to connect to a Machine Vision compatible device.
Features
• Extends a Machine Vision cable run through a panel
• Built to USB3 Vision Cable Assembly mechanical standards
• Provided with panel mount type A female on one end and type A male with thumbscrews on the other
• 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
• Utilizes 4-40 screw holes for panel mounting
Applications
• Machine vision camera market
• Data Storage
• Data Acquisition
• Video Transfer
• USB3 Vision Applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Vision 3.0 A Pnl/am 2M / Mt Milestek - 60AK2064 - Newark, An Avnet Company
Chicago, IL, United States
Ca Vision 3.0 A Pnl/am 2M / Mt Milestek
60AK2064
Ca Vision 3.0 A Pnl/am 2M / Mt Milestek 60AK2064
CA VISION 3.0 A PNL/AM 2M / MT

CA VISION 3.0 A PNL/AM 2M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS3A00025-2M 60AK2064
Product Name USB 3.0 Machine Vision Panel Mount Cable Assembly 2 Meters Ca Vision 3.0 A Pnl/am 2M / Mt Milestek
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG223 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details