MilesTek Corporation HD15 Male to HD15 Female Right Angle Adapter MVAC00001

Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are overmolded with black PVC. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions 100% shielding throughout for protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are overmolded with black PVC. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions 100% shielding throughout for protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
HD15 Male to HD15 Female Right Angle Adapter - MVAC00001 - MilesTek Corporation
Denton, TX, United States
HD15 Male to HD15 Female Right Angle Adapter
MVAC00001
HD15 Male to HD15 Female Right Angle Adapter MVAC00001
Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are overmolded with black PVC. Features Allows cables to mate at a 90 degree angle to avoid nearby obstructions 100% shielding throughout for protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Connecting cables in tight spaces can be a problem in many applications. These low profile right angle D-Sub adapters solve this problem by allowing cables to be connected at a 90 degree angle. Adapters are male to female, fully shielded and are overmolded with black PVC.
Features

  • Allows cables to mate at a 90 degree angle to avoid nearby obstructions
  • 100% shielding throughout for protection against EMI/RFI
  • Gold contact plating provides reliable connections with repeated mating cycles
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MVAC00001
Product Name HD15 Male to HD15 Female Right Angle Adapter
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, double-end, Hex Socket Screw-Lok Reverse Fix - G125-MC11205M3-0450M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details