MilesTek Corporation SMB Plug to SMB Plug Using Flexible RG316-DS Coax Cable 12" MTCA00097-12

Description
MTCA00097 SMB plug to SMB plug using flexible RG316-DS coax. This Milestek SMB plug to SMB plug cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. Our plug SMB to plug SMB cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00097 SMB plug to SMB plug cable assembly is constructed with MTRG316DS coax and the maximum VSWR is 1.4:1.
Description
MTCA00097 SMB plug to SMB plug using flexible RG316-DS coax. This Milestek SMB plug to SMB plug cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. Our plug SMB to plug SMB cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00097 SMB plug to SMB plug cable assembly is constructed with MTRG316DS coax and the maximum VSWR is 1.4:1.

Suppliers

Company
Product
Description
Supplier Links
SMB Plug to SMB Plug Using Flexible RG316-DS Coax Cable 12
Denton, TX, United States
SMB Plug to SMB Plug Using Flexible RG316-DS Coax Cable 12"
MTCA00097-12
SMB Plug to SMB Plug Using Flexible RG316-DS Coax Cable 12" MTCA00097-12
MTCA00097 SMB plug to SMB plug using flexible RG316-DS coax. This Milestek SMB plug to SMB plug cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. Our plug SMB to plug SMB cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00097 SMB plug to SMB plug cable assembly is constructed with MTRG316DS coax and the maximum VSWR is 1.4:1.

MTCA00097 SMB plug to SMB plug using flexible RG316-DS coax. This Milestek SMB plug to SMB plug cable assembly uses a 50 Ohm SMB for connector 1 and a 50 Ohm SMB for connector 2. Our plug SMB to plug SMB cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00097 SMB plug to SMB plug cable assembly is constructed with MTRG316DS coax and the maximum VSWR is 1.4:1.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MTCA00097-12
Product Name SMB Plug to SMB Plug Using Flexible RG316-DS Coax Cable 12"
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-185-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-SM12G8-E-2.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details