MilesTek Corporation USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 3.0m MUS2A00003-3M

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Features • Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. • Rugged molded backshells insure durability • Standard lengths are 0.5, 1, 2, 3, and 5 meters Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Features • Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. • Rugged molded backshells insure durability • Standard lengths are 0.5, 1, 2, 3, and 5 meters Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 3.0m - MUS2A00003-3M - MilesTek Corporation
Denton, TX, United States
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 3.0m
MUS2A00003-3M
USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 3.0m MUS2A00003-3M
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available. Features • Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. • Rugged molded backshells insure durability • Standard lengths are 0.5, 1, 2, 3, and 5 meters Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof panel mountable female USB A connector and a standard male USB A connector, these hard-to-find cables are IP67 rated. Mating waterproof male cable assemblies and covers are available.
Features
• Waterproof panel mount USB A female to standard USB A male connectors, revision 2.0 compliant
• Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
• 30 micro inch gold contact plating provides reliable connections with repeated mating cycles.
• Rugged molded backshells insure durability
• Standard lengths are 0.5, 1, 2, 3, and 5 meters
Applications
• Industrial Automation
• Process Engineering
• Test and Measurement
• Data Acquisition
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cblwtr Prf Usba-F/a-M 3.0Mtr / Mt Milestek - 60AK1970 - Newark, An Avnet Company
Chicago, IL, United States
Cblwtr Prf Usba-F/a-M 3.0Mtr / Mt Milestek
60AK1970
Cblwtr Prf Usba-F/a-M 3.0Mtr / Mt Milestek 60AK1970
CBLWTR PRF USBA-F/A-M 3.0MTR / MT

CBLWTR PRF USBA-F/A-M 3.0MTR / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS2A00003-3M 60AK1970
Product Name USB Cable, Waterproof Panel Mount Type A Female - Standard Type A Male, 3.0m Cblwtr Prf Usba-F/a-M 3.0Mtr / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.140″ Spade Lugs - 1017-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details