MilesTek Corporation USB 3.0 High Flex Type A male to MicroB male 0.5M MUS3A00037-05M

Description
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (30 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-Micro B in lengths ranging from 0.3 to 0.75 meters. Features Ideal for applications where standard USB 3.0 cables break down Features TPE cable jacket + high strand count conductors Connectors are type A to Micro B; USB Revision 2.0, and 3.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75; color is black WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (30 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-Micro B in lengths ranging from 0.3 to 0.75 meters. Features Ideal for applications where standard USB 3.0 cables break down Features TPE cable jacket + high strand count conductors Connectors are type A to Micro B; USB Revision 2.0, and 3.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75; color is black WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 High Flex Type A male to MicroB male 0.5M - MUS3A00037-05M - MilesTek Corporation
Denton, TX, United States
USB 3.0 High Flex Type A male to MicroB male 0.5M
MUS3A00037-05M
USB 3.0 High Flex Type A male to MicroB male 0.5M MUS3A00037-05M
Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (30 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-Micro B in lengths ranging from 0.3 to 0.75 meters. Features Ideal for applications where standard USB 3.0 cables break down Features TPE cable jacket + high strand count conductors Connectors are type A to Micro B; USB Revision 2.0, and 3.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Available in lengths of 0.3, 0.5, 0.75; color is black WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Designed for applications where ordinary USB 3.0 cables fail, this exclusive ultra flexible cable family is rated for 10,000 flex cycles minimum. Standard USB cable fails at approximately 1,000 bend cycles. The special bulk cable uses a polyurethane jacket plus high strand count data (30 AWG) and power (24 AWG) conductors to achieve the extra durability. Available with type A-Micro B in lengths ranging from 0.3 to 0.75 meters.
Features

  • Ideal for applications where standard USB 3.0 cables break down
  • Features TPE cable jacket + high strand count conductors
  • Connectors are type A to Micro B; USB Revision 2.0, and 3.0 compliant
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in lengths of 0.3, 0.5, 0.75; color is black
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MUS3A00037-05M
Product Name USB 3.0 High Flex Type A male to MicroB male 0.5M
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details