MilesTek Corporation Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 0.5m MUS2A00005-05M

Description
MilesTek's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features • Used to connect USB Mini B 5 connected device in an industrial setting • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters • Optional dust cap is available Applications • Harsh environment • Industrial computing • SCADA • DAQ WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features • Used to connect USB Mini B 5 connected device in an industrial setting • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters • Optional dust cap is available Applications • Harsh environment • Industrial computing • SCADA • DAQ WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 0.5m - MUS2A00005-05M - MilesTek Corporation
Denton, TX, United States
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 0.5m
MUS2A00005-05M
Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 0.5m MUS2A00005-05M
MilesTek's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today! Features • Used to connect USB Mini B 5 connected device in an industrial setting • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters • Optional dust cap is available Applications • Harsh environment • Industrial computing • SCADA • DAQ WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's exclusive Waterproof USB Mini B 5 position cable assemblies are designed for the most demanding industrial applications where dust and moisture are present. Constructed with rugged molded back shells, these IP67 rated Mini B 5 Position assemblies are perfect for industrial communications devices and peripherals which utilize the Mini B 5 position interface. Order online today!
Features
• Used to connect USB Mini B 5 connected device in an industrial setting
• Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
• 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
• Rugged molded backshells insure durability & standard lengths are 0.3, 0.5, 1, and 2 meters
• Optional dust cap is available
Applications
• Harsh environment
• Industrial computing
• SCADA
• DAQ
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Wtr Pr Usbmb5-F/mb5-M 0.5M / Mt Milestek - 60AK1978 - Newark, An Avnet Company
Chicago, IL, United States
Ca Wtr Pr Usbmb5-F/mb5-M 0.5M / Mt Milestek
60AK1978
Ca Wtr Pr Usbmb5-F/mb5-M 0.5M / Mt Milestek 60AK1978
CA WTR PR USBMB5-F/MB5-M 0.5M / MT

CA WTR PR USBMB5-F/MB5-M 0.5M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS2A00005-05M 60AK1978
Product Name Waterproof USB Cable, Mini B 5 Female /Mini B 5 Male, 0.5m Ca Wtr Pr Usbmb5-F/mb5-M 0.5M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details