MilesTek Corporation USB 3.0 Type A to Type B Plastic Armored length 0.3M MUS3A00032-03M

Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer Features USB 3.0 cable assembly with plastic protective outer jacket PVC material provides 800 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer Features USB 3.0 cable assembly with plastic protective outer jacket PVC material provides 800 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A to Type B Plastic Armored length 0.3M - MUS3A00032-03M - MilesTek Corporation
Denton, TX, United States
USB 3.0 Type A to Type B Plastic Armored length 0.3M
MUS3A00032-03M
USB 3.0 Type A to Type B Plastic Armored length 0.3M MUS3A00032-03M
These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer Features USB 3.0 cable assembly with plastic protective outer jacket PVC material provides 800 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These unique cables feature an external PVC crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer
Features

  • USB 3.0 cable assembly with plastic protective outer jacket
  • PVC material provides 800 PSI crush resistance
  • Premium cable featuring 24 AWG power leads allows for maximum power transfer
  • Foil plus braid shield provides maximum protection against EMI/RFI
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MUS3A00032-03M
Product Name USB 3.0 Type A to Type B Plastic Armored length 0.3M
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3NMQ-NM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details