MilesTek Corporation Premium USB Cable Type A - A Cable, 0.75m MUS200025-075M

Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). MilesTek offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your MilesTek Sales Representative. Features USB 2.0 cable assembly, Type A male to Type A male Connectors Molded backshells provide durability and increased strength at cable entry point Transfer rates up to 480Mbps meets USB 2.0 requirements Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Applications PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). MilesTek offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your MilesTek Sales Representative. Features USB 2.0 cable assembly, Type A male to Type A male Connectors Molded backshells provide durability and increased strength at cable entry point Transfer rates up to 480Mbps meets USB 2.0 requirements Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Applications PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - A Cable, 0.75m - MUS200025-075M - MilesTek Corporation
Denton, TX, United States
Premium USB Cable Type A - A Cable, 0.75m
MUS200025-075M
Premium USB Cable Type A - A Cable, 0.75m MUS200025-075M
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). MilesTek offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your MilesTek Sales Representative. Features USB 2.0 cable assembly, Type A male to Type A male Connectors Molded backshells provide durability and increased strength at cable entry point Transfer rates up to 480Mbps meets USB 2.0 requirements Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Applications PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). MilesTek offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your MilesTek Sales Representative.
Features

  • USB 2.0 cable assembly, Type A male to Type A male Connectors
  • Molded backshells provide durability and increased strength at cable entry point
  • Transfer rates up to 480Mbps meets USB 2.0 requirements
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray

Applications

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
  • Printer Interface

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Premium Usb 2.0 Cable Type A-A Cable 0.75M / Mt Milestek - 60AK2025 - Newark, An Avnet Company
Chicago, IL, United States
Premium Usb 2.0 Cable Type A-A Cable 0.75M / Mt Milestek
60AK2025
Premium Usb 2.0 Cable Type A-A Cable 0.75M / Mt Milestek 60AK2025
PREMIUM USB 2.0 CABLE TYPE A-A CABLE 0.75M / MT

PREMIUM USB 2.0 CABLE TYPE A-A CABLE 0.75M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS200025-075M 60AK2025
Product Name Premium USB Cable Type A - A Cable, 0.75m Premium Usb 2.0 Cable Type A-A Cable 0.75M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hooks - 1050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details