MilesTek Corporation LSZH USB 3.0 Cable Type A - Micro B, 0.3m MUS3A00046-03M

Description
MilesTek's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your MilesTek Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type Micro B male connectors Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Applications Military Shipboard Aerospace Video Transfer Data Storage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your MilesTek Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type Micro B male connectors Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Applications Military Shipboard Aerospace Video Transfer Data Storage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
LSZH USB 3.0 Cable Type A - Micro B, 0.3m - MUS3A00046-03M - MilesTek Corporation
Denton, TX, United States
LSZH USB 3.0 Cable Type A - Micro B, 0.3m
MUS3A00046-03M
LSZH USB 3.0 Cable Type A - Micro B, 0.3m MUS3A00046-03M
MilesTek's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your MilesTek Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type Micro B male connectors Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Applications Military Shipboard Aerospace Video Transfer Data Storage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your MilesTek Sales Representative.
Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Type A male to Type Micro B male connectors
  • Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black

Applications

  • Military
  • Shipboard
  • Aerospace
  • Video Transfer
  • Data Storage

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Usb 3.0 Lszh Type A/mic B Cable Assembly Length 0. / Mt Milestek - 60AK2075 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Lszh Type A/mic B Cable Assembly Length 0. / Mt Milestek
60AK2075
Usb 3.0 Lszh Type A/mic B Cable Assembly Length 0. / Mt Milestek 60AK2075
USB 3.0 LSZH TYPE A/MIC B CABLE ASSEMBLY LENGTH 0. / MT

USB 3.0 LSZH TYPE A/MIC B CABLE ASSEMBLY LENGTH 0. / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS3A00046-03M 60AK2075
Product Name LSZH USB 3.0 Cable Type A - Micro B, 0.3m Usb 3.0 Lszh Type A/mic B Cable Assembly Length 0. / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6048A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
View Details
Flat Flex Ribbon Jumpers, Cables - 1-1474659-1-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
2 suppliers