MilesTek Corporation USB Cable, Waterproof Type A Male - Standard Type B Male, 2.0m MUS2A00001-2M

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB A connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features • Waterproof USB A male to standard USB B male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. • Rugged molded backshells insure durability • Standard lengths are 2 and 5 meters. Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB A connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features • Waterproof USB A male to standard USB B male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. • Rugged molded backshells insure durability • Standard lengths are 2 and 5 meters. Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Waterproof Type A Male - Standard Type B Male, 2.0m - MUS2A00001-2M - MilesTek Corporation
Denton, TX, United States
USB Cable, Waterproof Type A Male - Standard Type B Male, 2.0m
MUS2A00001-2M
USB Cable, Waterproof Type A Male - Standard Type B Male, 2.0m MUS2A00001-2M
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB A connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features • Waterproof USB A male to standard USB B male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles. • Rugged molded backshells insure durability • Standard lengths are 2 and 5 meters. Applications • Industrial Automation • Process Engineering • Test and Measurement • Data Acquisition WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB A connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available.
Features
• Waterproof USB A male to standard USB B male connectors, revision 2.0 compliant
• Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
• 30 micro inch gold contact plating provides reliable connections with repeated mating cycles.
• Rugged molded backshells insure durability
• Standard lengths are 2 and 5 meters.
Applications
• Industrial Automation
• Process Engineering
• Test and Measurement
• Data Acquisition
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cblwtr Prf Usba-M/b-M 2.0M / Mt Milestek - 60AK1963 - Newark, An Avnet Company
Chicago, IL, United States
Cblwtr Prf Usba-M/b-M 2.0M / Mt Milestek
60AK1963
Cblwtr Prf Usba-M/b-M 2.0M / Mt Milestek 60AK1963
CBLWTR PRF USBA-M/B-M 2.0M / MT

CBLWTR PRF USBA-M/B-M 2.0M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS2A00001-2M 60AK1963
Product Name USB Cable, Waterproof Type A Male - Standard Type B Male, 2.0m Cblwtr Prf Usba-M/b-M 2.0M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XM Micro-Hook, Audio Test Cable - 2520XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details