MilesTek Corporation SMA Female to SMA Female Using Flexible RG174 Coax Cable 12" MTCA00119-12

Description
MTCA00119 SMA female to SMA female using flexible RG174 coax. This Milestek SMA female to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our female SMA to female SMA cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00119 SMA female to SMA female cable assembly is constructed with MTRG174A/U coax and the maximum VSWR is 1.4:1.
Description
MTCA00119 SMA female to SMA female using flexible RG174 coax. This Milestek SMA female to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our female SMA to female SMA cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00119 SMA female to SMA female cable assembly is constructed with MTRG174A/U coax and the maximum VSWR is 1.4:1.

Suppliers

Company
Product
Description
Supplier Links
SMA Female to SMA Female Using Flexible RG174 Coax Cable 12
Denton, TX, United States
SMA Female to SMA Female Using Flexible RG174 Coax Cable 12"
MTCA00119-12
SMA Female to SMA Female Using Flexible RG174 Coax Cable 12" MTCA00119-12
MTCA00119 SMA female to SMA female using flexible RG174 coax. This Milestek SMA female to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our female SMA to female SMA cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00119 SMA female to SMA female cable assembly is constructed with MTRG174A/U coax and the maximum VSWR is 1.4:1.

MTCA00119 SMA female to SMA female using flexible RG174 coax. This Milestek SMA female to SMA female cable assembly uses a 50 Ohm SMA for connector 1 and a 50 Ohm SMA for connector 2. Our female SMA to female SMA cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00119 SMA female to SMA female cable assembly is constructed with MTRG174A/U coax and the maximum VSWR is 1.4:1.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MTCA00119-12
Product Name SMA Female to SMA Female Using Flexible RG174 Coax Cable 12"
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-D12G4-ES-3-S-D12G4-ET - Festo Corporation
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
3 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q414-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEI 23-50
View Details
2 suppliers