MilesTek Corporation USB 2.0 cables A-B male w/ferrites 0.5M MUS2A00020-05M

Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Standard USB 2.0 cable assembly, Type A male to Type B male Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI 24 AWG power leads allow for maximum power transfer Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Standard USB 2.0 cable assembly, Type A male to Type B male Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI 24 AWG power leads allow for maximum power transfer Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 cables A-B male w/ferrites 0.5M - MUS2A00020-05M - MilesTek Corporation
Denton, TX, United States
USB 2.0 cables A-B male w/ferrites 0.5M
MUS2A00020-05M
USB 2.0 cables A-B male w/ferrites 0.5M MUS2A00020-05M
Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise. Standard USB 2.0 cable assembly, Type A male to Type B male Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI 24 AWG power leads allow for maximum power transfer Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Highest quality USB cables allow for transfer rates up to 480 Mbps. These cables allow for simple "plug & play" connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Twisted pair data lines help reduce crosstalk while 24 AWG power conductors enable maximum power transfer from host to peripheral. The addition of ferrites to the end of the cable helps to suppress any further high frequency noise.

  • Standard USB 2.0 cable assembly, Type A male to Type B male
  • Molded backshells provide durability and increased strength at cable entry point
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • 24 AWG power leads allow for maximum power transfer
  • Available in 0.5, 1, 2, 3, & 5 meter lengths; color is black
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MUS2A00020-05M
Product Name USB 2.0 cables A-B male w/ferrites 0.5M
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details