MilesTek Corporation QUICK-CONNECT TYPE C DIGITAL CABLE 15FT QC01-C-15

Description
Quick-Connect Type C Digital Cable 15 FT - Part Number # QC01-C-15 4-28 AWG twisted pairs with Mylar(TM) foil and drain wire, 28 AWG twisted pair and 5-28 AWG conductors Optimized design for TMDS uncompressed digital video; such as HDMI and DVI application Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Quick-Connect Type C Digital Cable 15 FT - Part Number # QC01-C-15 4-28 AWG twisted pairs with Mylar(TM) foil and drain wire, 28 AWG twisted pair and 5-28 AWG conductors Optimized design for TMDS uncompressed digital video; such as HDMI and DVI application Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
QUICK-CONNECT TYPE C DIGITAL CABLE 15FT - QC01-C-15 - MilesTek Corporation
Denton, TX, United States
QUICK-CONNECT TYPE C DIGITAL CABLE 15FT
QC01-C-15
QUICK-CONNECT TYPE C DIGITAL CABLE 15FT QC01-C-15
Quick-Connect Type C Digital Cable 15 FT - Part Number # QC01-C-15 4-28 AWG twisted pairs with Mylar(TM) foil and drain wire, 28 AWG twisted pair and 5-28 AWG conductors Optimized design for TMDS uncompressed digital video; such as HDMI and DVI application Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Quick-Connect Type C Digital Cable 15 FT - Part Number # QC01-C-15

  • 4-28 AWG twisted pairs with Mylar(TM) foil and drain wire, 28 AWG twisted pair and 5-28 AWG conductors
  • Optimized design for TMDS uncompressed digital video; such as HDMI and DVI application
  • Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds
  • Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number QC01-C-15
Product Name QUICK-CONNECT TYPE C DIGITAL CABLE 15FT
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-411009-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers