MilesTek Corporation USB 3.0 A to A metal armored 0.3M MUS3A00030-03M

Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Available in 4 lengths ranging from 0.3m to 1.5m WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These unique cables feature a stainless steel crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Available in 4 lengths ranging from 0.3m to 1.5m WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A to A metal armored 0.3M - MUS3A00030-03M - MilesTek Corporation
Denton, TX, United States
USB 3.0 A to A metal armored 0.3M
MUS3A00030-03M
USB 3.0 A to A metal armored 0.3M MUS3A00030-03M
These unique cables feature a stainless steel crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer. Features USB 3.0 cable assembly with metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance Premium cable featuring 24 AWG power leads allows for maximum power transfer Foil plus braid shield provides maximum protection against EMI/RFI Available in 4 lengths ranging from 0.3m to 1.5m WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These unique cables feature a stainless steel crush resistant jacket over our premium USB 3.0 cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). The 24 AWG USB power wires allow for maximum power transfer.
Features

  • USB 3.0 cable assembly with metal protective outer jacket
  • Stainless steel material provides 1500 PSI crush resistance
  • Premium cable featuring 24 AWG power leads allows for maximum power transfer
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in 4 lengths ranging from 0.3m to 1.5m
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MUS3A00030-03M
Product Name USB 3.0 A to A metal armored 0.3M
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details