Lumberg Automation - A Belden Brand Sensor Cord, 5P, M8 Plug-Free End, 2M; Connector Type A Lumberg Automation RSM 5-671/2 M

Description
SENSOR CORD, 5P, M8 PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M8 PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M8 Plug-Free End, 2M; Connector Type A Lumberg Automation - 80Y6248 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M8 Plug-Free End, 2M; Connector Type A Lumberg Automation
80Y6248
Sensor Cord, 5P, M8 Plug-Free End, 2M; Connector Type A Lumberg Automation 80Y6248
SENSOR CORD, 5P, M8 PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 5P, M8 PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6248
Product Name Sensor Cord, 5P, M8 Plug-Free End, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products