SENSOR CORD, 4P MINI 7/8" PLUG-RCPT, 23 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 47AC3109 |
| Product Name | Sensor Cord, 4P Mini 7/8 Plug-Rcpt, 23 ; Connector Type A Lumberg Automation |
| Cable Length | 22.97 ft (70 dm) |