SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M12 4 POSITION FEMALE, 5M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 05X9063 |
| Product Name | Single Ended Sensor Cordset, Right Angle M12 4 Position Female, 5M; Connector Type A Lumberg Automation |
| Cable Length | 16.4 ft (50 dm) |