Lumberg Automation - A Belden Brand Circular Cable Assemblies RKT 5-612/5M

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1038-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1038-ND
Circular Cable Assemblies 1794-1038-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Single Ended Sensor Cordset, M12 5 Position Female, 5M; Connector Type A Lumberg Automation - 05X9056 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, M12 5 Position Female, 5M; Connector Type A Lumberg Automation
05X9056
Single Ended Sensor Cordset, M12 5 Position Female, 5M; Connector Type A Lumberg Automation 05X9056
SINGLE ENDED SENSOR CORDSET, M12 5 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, M12 5 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - RKT 5-612/5M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
RKT 5-612/5M
Cable Assemblies - Circular Cable Assemblies RKT 5-612/5M
CBL CIRC 5POS FEM TO WIRE 16.4'

CBL CIRC 5POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1038-ND 05X9056 RKT 5-612/5M
Product Name Circular Cable Assemblies Single Ended Sensor Cordset, M12 5 Position Female, 5M; Connector Type A Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details