Lumberg Automation - A Belden Brand Sensor Cord, 5P, M8 Plug-Free End, 5M; Connector Type A Lumberg Automation RSM 5-507/5 M

Description
SENSOR CORD, 5P, M8 PLUG-FREE END, 5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M8 PLUG-FREE END, 5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M8 Plug-Free End, 5M; Connector Type A Lumberg Automation - 80Y6245 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M8 Plug-Free End, 5M; Connector Type A Lumberg Automation
80Y6245
Sensor Cord, 5P, M8 Plug-Free End, 5M; Connector Type A Lumberg Automation 80Y6245
SENSOR CORD, 5P, M8 PLUG-FREE END, 5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 5P, M8 PLUG-FREE END, 5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6245
Product Name Sensor Cord, 5P, M8 Plug-Free End, 5M; Connector Type A Lumberg Automation
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.08″ Pin Plugs - 1004 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details