SENSOR CORD, 5P, M8 PLUG-M8 RCPT, 10M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; No. of Positions:5Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 80Y6215 |
| Product Name | Sensor Cord, 5P, M8 Plug-M8 Rcpt, 10M; Connector Type A Lumberg Automation |
| Cable Length | 32.81 ft (100 dm) |