Lumberg Automation - A Belden Brand Sensor Cord, 5P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation RSM 5-506/10 M

Description
SENSOR CORD, 5P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation - 80Y6234 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation
80Y6234
Sensor Cord, 5P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation 80Y6234
SENSOR CORD, 5P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 5P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6234
Product Name Sensor Cord, 5P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 074615-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers