Micro (M12) Receptacle, 4-pole, Male for back mounting, 24 and 22 AWG, panel mount thread PG9, IP 68 and NEMA 6P rated.
SENSOR CONNECTOR, RECEPTACLE, M12; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Product Range:RSF Series; Connector Type B:Free End RoHS Compliant: Yes
| Lumberg Automation - A Belden Brand | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | RSF 4-S3103/0.5M | 05X9391 |
| Product Name | Sensor Connector, Receptacle, M12; Connector Type A Lumberg Automation | |
| Connector Type | M12 | M12 Plug |