Lumberg Automation - A Belden Brand Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector Type A Lumberg Automation RKTS 4T-722/2 M

Description
SENSOR CORD, 4P, M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector Type A Lumberg Automation - 80Y6178 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector Type A Lumberg Automation
80Y6178
Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector Type A Lumberg Automation 80Y6178
SENSOR CORD, 4P, M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6178
Product Name Sensor Cord, 4P, M12 Rcpt-Free End, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details