SENSOR CORD, 5P M12 RCPT-FREE END, 16.4 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 47AC3090 |
| Product Name | Sensor Cord, 5P M12 Rcpt-Free End, 16.4 ; Connector Type A Lumberg Automation |
| Cable Length | 16.4 ft (50 dm) |