Lumberg Automation - A Belden Brand Sensor Cord, 3P, 7/8 Rcpt-Free End, 1F; Connector Type A Lumberg Automation RSF 30-638/1F

Description
Mini, Receptacle, Male, 3-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
Datasheet
Description
Mini, Receptacle, Male, 3-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSF 30-638/1F - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSF 30-638/1F
RSF 30-638/1F
Mini, Receptacle, Male, 3-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.

Mini, Receptacle, Male, 3-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.

Datasheet
Sensor Cord, 3P, 7/8 Rcpt-Free End, 1F; Connector Type A Lumberg Automation - 11X9630 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, 7/8 Rcpt-Free End, 1F; Connector Type A Lumberg Automation
11X9630
Sensor Cord, 3P, 7/8 Rcpt-Free End, 1F; Connector Type A Lumberg Automation 11X9630
SENSOR CORD, 3P, 7/8" RCPT-FREE END, 1F; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Product Range:RSF Series RoHS Compliant: Yes

SENSOR CORD, 3P, 7/8" RCPT-FREE END, 1F; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Product Range:RSF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number RSF 30-638/1F 11X9630
Product Name Sensor Cord, 3P, 7/8 Rcpt-Free End, 1F; Connector Type A Lumberg Automation
Connector Type Mini 7/8" 7/8" Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details