Lumberg Automation - A Belden Brand Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation RSF 8/0.5M [R]

Description
SENSOR CORD, 8P, M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:RSF Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P, M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:RSF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation - 11X9709 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation
11X9709
Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation 11X9709
SENSOR CORD, 8P, M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:RSF Series RoHS Compliant: Yes

SENSOR CORD, 8P, M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:RSF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11X9709
Product Name Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details