Mini, Receptacle, Male, 5-pole, 16 AWG, 1/2-14 NPT, U.S. Color Code.
SENSOR CORD, 5P, 7/8" RCPT-FREE END, 1F; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Product Range:RSF Series RoHS Compliant: Yes
| Lumberg Automation - A Belden Brand | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | RSF 50-677/1F | 11X9687 |
| Product Name | Sensor Cord, 5P, 7/8 Rcpt-Free End, 1F; Connector Type A Lumberg Automation | |
| Connector Type | Mini 7/8" | 7/8" Receptacle |