Lumberg Automation - A Belden Brand Sensor Cord, 3P M8 Ra Plug-Free End, 10M; Connector Type A Lumberg Automation RSMWV 3-593/10 M

Description
SENSOR CORD, 3P M8 RA PLUG-FREE END, 10M; Connector Type A:90° M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M8 RA PLUG-FREE END, 10M; Connector Type A:90° M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M8 Ra Plug-Free End, 10M; Connector Type A Lumberg Automation - 54Y0609 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Ra Plug-Free End, 10M; Connector Type A Lumberg Automation
54Y0609
Sensor Cord, 3P M8 Ra Plug-Free End, 10M; Connector Type A Lumberg Automation 54Y0609
SENSOR CORD, 3P M8 RA PLUG-FREE END, 10M; Connector Type A:90° M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 3P M8 RA PLUG-FREE END, 10M; Connector Type A:90° M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54Y0609
Product Name Sensor Cord, 3P M8 Ra Plug-Free End, 10M; Connector Type A Lumberg Automation
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details