Lumberg Automation - A Belden Brand Single Ended Sensor Cordset, M12 3 Position Female, 5M; Connector Type A Lumberg Automation RKT/LED A 4-3-224/5M

Description
SINGLE ENDED SENSOR CORDSET, M12 3 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet
Description
SINGLE ENDED SENSOR CORDSET, M12 3 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Sensor Cordset, M12 3 Position Female, 5M; Connector Type A Lumberg Automation - 05X9058 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, M12 3 Position Female, 5M; Connector Type A Lumberg Automation
05X9058
Single Ended Sensor Cordset, M12 3 Position Female, 5M; Connector Type A Lumberg Automation 05X9058
SINGLE ENDED SENSOR CORDSET, M12 3 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, M12 3 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9058
Product Name Single Ended Sensor Cordset, M12 3 Position Female, 5M; Connector Type A Lumberg Automation
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details