SINGLE ENDED SENSOR CORDSET, M12 8 POSITION FEMALE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series RoHS Compliant: Yes
SENSOR CORD, 8P, M12 PLUG-FREE END, 5M; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:RKT Series; SVHC:Lead (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 05X9057 | 73AC8243 |
| Product Name | Single Ended Sensor Cordset, M12 8 Position Female, 5M; Connector Type A Lumberg Automation | Sensor Cord, 8P, M12 Plug-Free End, 5M; Connector To Connector Lumberg Automation |
| Cable Length | 16.4 ft (50 dm) | 16.4 ft (50 dm) |