Lumberg Automation - A Belden Brand Cable assy, M8; Male Straight/Cut-end, 3 pole (2 meter length) RSMV 3-224/2M

Description
Cable assy, M8; Male Straight/Cut-end, 3 pole (2 meter length)
Datasheet
Description
Cable assy, M8; Male Straight/Cut-end, 3 pole (2 meter length)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable assy, M8; Male Straight/Cut-end, 3 pole (2 meter length) - 70050981 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable assy, M8; Male Straight/Cut-end, 3 pole (2 meter length)
70050981
Cable assy, M8; Male Straight/Cut-end, 3 pole (2 meter length) 70050981
Cable assy, M8; Male Straight/Cut-end, 3 pole (2 meter length)

Cable assy, M8; Male Straight/Cut-end, 3 pole (2 meter length)

Supplier's Site
Single Ended Sensor Cordset, M8 3 Position Male, 2M; Connector Type A Lumberg Automation - 05X9075 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, M8 3 Position Male, 2M; Connector Type A Lumberg Automation
05X9075
Single Ended Sensor Cordset, M8 3 Position Male, 2M; Connector Type A Lumberg Automation 05X9075
SINGLE ENDED SENSOR CORDSET, M8 3 POSITION MALE, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, M8 3 POSITION MALE, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70050981 05X9075
Product Name Cable assy, M8; Male Straight/Cut-end, 3 pole (2 meter length) Single Ended Sensor Cordset, M8 3 Position Male, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details