SENSOR CORD, 4P, M8 PLUG-RCPT, 1.5M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:-; No. of Positions:4Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 54Y0587 |
| Product Name | Sensor Cord, 4P, M8 Plug-Rcpt, 1.5M; Connector Type A Lumberg Automation |
| Cable Length | 4.92 ft (15 dm) |