SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M12 8 POSITION FEMALE, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 05X9068 |
| Product Name | Single Ended Sensor Cordset, Right Angle M12 8 Position Female, 2M; Connector Type A Lumberg Automation |
| Cable Length | 6.56 ft (20 dm) |