Lumberg Automation - A Belden Brand Circular Cable Assemblies RSRK 50-877/20M

Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet
Description
Cable Assembly 65.6' (20.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1172-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1172-ND
Circular Cable Assemblies 1794-1172-ND
Cable Assembly 65.6' (20.0m)

Cable Assembly 65.6' (20.0m)

Buy Now Datasheet
Sensor Cord, 5P 7/8 Plug-Rcpt, 65.6 ; Connector Type A Lumberg Automation - 12X0044 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P 7/8 Plug-Rcpt, 65.6 ; Connector Type A Lumberg Automation
12X0044
Sensor Cord, 5P 7/8 Plug-Rcpt, 65.6 ; Connector Type A Lumberg Automation 12X0044
SENSOR CORD, 5P 7/8" PLUG-RCPT, 65.6 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 5P 7/8" PLUG-RCPT, 65.6 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:20m; Cable Length - Imperial:65.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - RSRK 50-877/20M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
RSRK 50-877/20M
Cable Assemblies - Circular Cable Assemblies RSRK 50-877/20M
CBL 5POS MALE TO FMALE 65.6'

CBL 5POS MALE TO FMALE 65.6'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1172-ND 12X0044 RSRK 50-877/20M
Product Name Circular Cable Assemblies Sensor Cord, 5P 7/8 Plug-Rcpt, 65.6 ; Connector Type A Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 3.28 ft. (1.0m) - CBL-1M-NMNM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details