Lumberg Automation - A Belden Brand Sensor Cord, 4P 7/8 Plug-Rcpt, 164 ; Connector Type A Lumberg Automation RSRK40-839/50M

Description
SENSOR CORD, 4P 7/8" PLUG-RCPT, 164 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:50m; Cable Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P 7/8" PLUG-RCPT, 164 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:50m; Cable Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P 7/8 Plug-Rcpt, 164 ; Connector Type A Lumberg Automation - 47AC3108 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P 7/8 Plug-Rcpt, 164 ; Connector Type A Lumberg Automation
47AC3108
Sensor Cord, 4P 7/8 Plug-Rcpt, 164 ; Connector Type A Lumberg Automation 47AC3108
SENSOR CORD, 4P 7/8" PLUG-RCPT, 164 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:50m; Cable Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P 7/8" PLUG-RCPT, 164 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:50m; Cable Length - Imperial:164ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47AC3108
Product Name Sensor Cord, 4P 7/8 Plug-Rcpt, 164 ; Connector Type A Lumberg Automation
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details