Lumberg Automation - A Belden Brand Sensor Connector, Receptacle, M12; Connector Type A Lumberg Automation RSF 5/0.5M (#5 WIRE GRAY)

Description
SENSOR CONNECTOR, RECEPTACLE, M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Product Range:RSF Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, RECEPTACLE, M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Product Range:RSF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, Receptacle, M12; Connector Type A Lumberg Automation - 05X9396 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Receptacle, M12; Connector Type A Lumberg Automation
05X9396
Sensor Connector, Receptacle, M12; Connector Type A Lumberg Automation 05X9396
SENSOR CONNECTOR, RECEPTACLE, M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Product Range:RSF Series RoHS Compliant: Yes

SENSOR CONNECTOR, RECEPTACLE, M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Product Range:RSF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9396
Product Name Sensor Connector, Receptacle, M12; Connector Type A Lumberg Automation
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers