Lumberg Automation - A Belden Brand Sensor Cord, 3P, M8 Plug-Free End, 2M; Connector Type A Lumberg Automation RSMV 3-593/2 M

Description
SENSOR CORD, 3P, M8 PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P, M8 PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P, M8 Plug-Free End, 2M; Connector Type A Lumberg Automation - 54Y0584 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M8 Plug-Free End, 2M; Connector Type A Lumberg Automation
54Y0584
Sensor Cord, 3P, M8 Plug-Free End, 2M; Connector Type A Lumberg Automation 54Y0584
SENSOR CORD, 3P, M8 PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 3P, M8 PLUG-FREE END, 2M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54Y0584
Product Name Sensor Cord, 3P, M8 Plug-Free End, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details