Cable Assembly 82.0' (25.0m)
CBL CIRC 5POS MALE TO FMALE 82'
SENSOR CORD, 5P 7/8" PLUG-RCPT, 16.4 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1794-1173-ND | RSRK 50-877/25M | 12X0045 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 5P 7/8 Plug-Rcpt, 16.4 ; Connector Type A Lumberg Automation |
| Cable Shielding | No Shielding | No Shielding; Unshielded |