Lumberg Automation - A Belden Brand Sensor Cord, 4P 7/8 Plug-Rcpt, 98.4 ; Connector Type A Lumberg Automation RSRK 40-839/30M

Description
SENSOR CORD, 4P 7/8" PLUG-RCPT, 98.4 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P 7/8" PLUG-RCPT, 98.4 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P 7/8 Plug-Rcpt, 98.4 ; Connector Type A Lumberg Automation - 11X9990 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P 7/8 Plug-Rcpt, 98.4 ; Connector Type A Lumberg Automation
11X9990
Sensor Cord, 4P 7/8 Plug-Rcpt, 98.4 ; Connector Type A Lumberg Automation 11X9990
SENSOR CORD, 4P 7/8" PLUG-RCPT, 98.4 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P 7/8" PLUG-RCPT, 98.4 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11X9990
Product Name Sensor Cord, 4P 7/8 Plug-Rcpt, 98.4 ; Connector Type A Lumberg Automation
Cable Length 98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details