LEAD,PVC, M12 R/A SKT-FREE END,3P,5M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; Connector RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 47T2388 |
| Product Name | Lead,pvc, M12 R/a Skt-Free End,3P,5M; Connector To Connector Lumberg Automation |
| Cable Length | 16.4 ft (50 dm) |